Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | M30-250-7-90 |
| Product Name | 1/2 NPT (F) Input Ports (7-Station, 90° Output Ports) |
| Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
| Dimensions & Weight | Length: 7.75" Weight: 1.25 lb |
| Supply | 2 |
| Outlet | 7 |
| Type | NPT |