Stainless steel manifolds are ideal for use in highly corrosive environments
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | M20-250-8-SS |
| Product Name | 8-Station, 3/8 NPT (F) Input, Stainless Steel Manifold |
| Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
| Dimensions & Weight | Length: 7.38" Weight: 2.51 lb |
| Supply | 2 |
| Outlet | 8 |
| Type | NPT |