Pneumadyne, Inc. 6-Station, 3/8 NPT (F) Input Port, Brass Manifold M20-250-6-BRS

Description
Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.
Description
Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.

Suppliers

Company
Product
Description
Supplier Links
6-Station, 3/8 NPT (F) Input Port, Brass Manifold - M20-250-6-BRS - Pneumadyne, Inc.
Plymouth, MN, USA
6-Station, 3/8 NPT (F) Input Port, Brass Manifold
M20-250-6-BRS
6-Station, 3/8 NPT (F) Input Port, Brass Manifold M20-250-6-BRS
Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.

Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-250-6-BRS
Product Name 6-Station, 3/8 NPT (F) Input Port, Brass Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 5.63" Weight: 2.07 lb
Supply 2
Outlet 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26090-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details