Pneumadyne, Inc. 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-250-5-90W

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (90° Output Ports, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
M20-250-5-90W
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-250-5-90W
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-250-5-90W
Product Name 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.75" Weight: .90 lb
Supply 2
Outlet 5
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Multi-pin - CPV14-VI-P2-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold Bases, Sub-Bases & End Bases - 2031440 - RS Components, Ltd.
Specs
Application Sub base
Body Material Aluminum; Aluminium die cast
View Details