Pneumadyne, Inc. 3/8 NPT (F) Input Ports (3-Station, 1.5" Spacing) M20-250-3W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (3-Station, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (3-Station, 1.5" Spacing)
M20-250-3W
3/8 NPT (F) Input Ports (3-Station, 1.5" Spacing) M20-250-3W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-250-3W
Product Name 3/8 NPT (F) Input Ports (3-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.75" Weight: .60 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Specialized Air Manafold - 15491-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation AirPilot
Supply 1
View Details
2 suppliers
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details