Pneumadyne, Inc. 2-Station, 3/8 NPT (F) Input, Stainless Steel Manifold M20-250-2-SS

Description
Stainless steel manifolds are ideal for use in highly corrosive environments
Description
Stainless steel manifolds are ideal for use in highly corrosive environments

Suppliers

Company
Product
Description
Supplier Links
2-Station, 3/8 NPT (F) Input, Stainless Steel Manifold - M20-250-2-SS - Pneumadyne, Inc.
Plymouth, MN, USA
2-Station, 3/8 NPT (F) Input, Stainless Steel Manifold
M20-250-2-SS
2-Station, 3/8 NPT (F) Input, Stainless Steel Manifold M20-250-2-SS
Stainless steel manifolds are ideal for use in highly corrosive environments

Stainless steel manifolds are ideal for use in highly corrosive environments

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-250-2-SS
Product Name 2-Station, 3/8 NPT (F) Input, Stainless Steel Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 2.13" Weight: .70 lb
Supply 2
Outlet 2
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Branching module - FRM-H-1-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
View Details
Manifold Bases, Sub-Bases & End Bases - 1215697 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/4"; 1/4 in, 1/8in
Body Material Aluminum; Aluminium
View Details