Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | M20-125-6W |
| Product Name | 3/8 NPT (F) Input Ports (6-Station, 1.5" Spacing) |
| Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
| Dimensions & Weight | Length: 9.25" Weight: 1.15 lb |
| Supply | 2 |
| Outlet | 6 |
| Type | NPT |