Pneumadyne, Inc. 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-125-5-90W

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (90° Output Ports, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
M20-125-5-90W
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-125-5-90W
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-5-90W
Product Name 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.75" Weight: .95 lb
Supply 2
Outlet 5
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Distributor block - FR-8-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 8
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details