Pneumadyne, Inc. 3/8 NPT (F) Input Ports (4-Station, 1.5" Spacing) M20-125-4W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (4-Station, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (4-Station, 1.5" Spacing)
M20-125-4W
3/8 NPT (F) Input Ports (4-Station, 1.5" Spacing) M20-125-4W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-4W
Product Name 3/8 NPT (F) Input Ports (4-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 6.25" Weight: .75 lb
Supply 2
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE10-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
ES, ESO Valve Manifold - 26081-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details