Pneumadyne, Inc. 3-Station, 3/8 NPT (F) Input, Aluminum Manifold M20-125-3

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
3-Station, 3/8 NPT (F) Input, Aluminum Manifold - M20-125-3 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Station, 3/8 NPT (F) Input, Aluminum Manifold
M20-125-3
3-Station, 3/8 NPT (F) Input, Aluminum Manifold M20-125-3
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-3
Product Name 3-Station, 3/8 NPT (F) Input, Aluminum Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 2.50" Weight: .30 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Manifold - MHA1-PR6-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details