Pneumadyne, Inc. 3/8 NPT (F) Input Ports (3-Station, 90° Output Ports) M20-125-3-90

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (3-Station, 90° Output Ports) - M20-125-3-90 - Pneumadyne, Inc.
Plymouth, MN, USA
3/8 NPT (F) Input Ports (3-Station, 90° Output Ports)
M20-125-3-90
3/8 NPT (F) Input Ports (3-Station, 90° Output Ports) M20-125-3-90
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-3-90
Product Name 3/8 NPT (F) Input Ports (3-Station, 90° Output Ports)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 2.50" Weight: .25 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Branching module - MS6N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details