Pneumadyne, Inc. 1/4 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M10-125-5-90W

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/4 NPT (F) Input Ports (90° Output Ports, 1.5
Plymouth, MN, USA
1/4 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
M10-125-5-90W
1/4 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M10-125-5-90W
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M10-125-5-90W
Product Name 1/4 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.75" Weight: .60 lb
Supply 2
Outlet 5
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Manifold With Flow Control - BNV-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 6
Outlet 6
View Details