Pneumadyne, Inc. 4-Station, 1/4 NPT (F) Input, Aluminum Manifold M10-125-4

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
4-Station, 1/4 NPT (F) Input, Aluminum Manifold - M10-125-4 - Pneumadyne, Inc.
Plymouth, MN, USA
4-Station, 1/4 NPT (F) Input, Aluminum Manifold
M10-125-4
4-Station, 1/4 NPT (F) Input, Aluminum Manifold M10-125-4
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site
Pneumatic Manifold - 15040465 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
15040465
Pneumatic Manifold 15040465
MANIFOLD, 4 X 1/8 OUTPUT, 2 X 1/4 INPUT. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD, 4 X 1/8 OUTPUT, 2 X 1/4 INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number M10-125-4 15040465
Product Name 4-Station, 1/4 NPT (F) Input, Aluminum Manifold Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 3.25" Weight: .25 lb
Supply 2
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Connection block - CPE10-3/2-PRS-1/4-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details