Norgren LLC M/837

Description
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = M/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female
Request a Quote
Description
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = M/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3158714 - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = M/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/4 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female

General purpose in-line type flow regulators.
Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob
Manufacturer Series = M/800
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/4 Female
Minimum Outlet Pressure = 0.3bar
Maximum Outlet Pressure = 16bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female
Threaded Inlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 3158714
Connection G 1/4 Female, G 1/4 Female
Unlock Full Specs
to access all available technical data

Similar Products

18 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details