Norgren LLC Pneumatic Suction Cups M/58407/01

Description
NBR bellows vacuum cup 30mm diameter G 1
Request a Quote
Description
NBR bellows vacuum cup 30mm diameter G 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2129268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2129268
Pneumatic Suction Cups 2129268
NBR bellows vacuum cup 30mm diameter G 1

NBR bellows vacuum cup 30mm diameter G 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2129268
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038144 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
Vacuum suction cup - ESS-60-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Vacuum Cup - Single Bellows - VCC-B-087-N - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 22.1 mm (0.8701 inch)
Material Nitrile (NBR)
View Details
Suction Cups for Baked Goods - SL-B - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 34 to 61 mm (1.34 to 2.4 inch)
Stroke 12 to 25 mm (0.4724 to 0.9843 inch)
View Details