Norgren LLC Pneumatic Suction Cups M/58404/01

Description
NBR bellows vacuum cup 15mm diameter M5
Request a Quote
Description
NBR bellows vacuum cup 15mm diameter M5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2129266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2129266
Pneumatic Suction Cups 2129266
NBR bellows vacuum cup 15mm diameter M5

NBR bellows vacuum cup 15mm diameter M5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2129266
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022860 - RS Components, Ltd.
Specs
Diameter / Max. Size 12 mm (0.4724 inch)
Material Nitrile Rubber (NBR)
View Details
Vacuum Cups - Bellows Style VXF/VXB-Flange Type - Seal Science, Inc.
Specs
Type Bellows; Flat; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details
Flat Round Suction Cup - NSPFX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 20 to 50 mm (0.7874 to 1.97 inch)
Material Elastodur
View Details