Norgren LLC Pneumatic Suction Cups M/58308/01

Description
NBR flat vacuum cup 40mm diameter G1/8"
Request a Quote
Description
NBR flat vacuum cup 40mm diameter G1/8"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2129263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2129263
Pneumatic Suction Cups 2129263
NBR flat vacuum cup 40mm diameter G1/8"

NBR flat vacuum cup 40mm diameter G1/8"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2129263
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038205 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Vacuum Cup - Universal - VCR-U15P-C - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 16.5 mm (0.6496 inch)
Material Chloroprene
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details