Norgren LLC Pneumatic Suction Cups M/58304/01

Description
NBR flat vacuum cup 15mm diameter M5 mal
Request a Quote
Description
NBR flat vacuum cup 15mm diameter M5 mal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2129261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2129261
Pneumatic Suction Cups 2129261
NBR flat vacuum cup 15mm diameter M5 mal

NBR flat vacuum cup 15mm diameter M5 mal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2129261
Product Name Pneumatic Suction Cups
Type Flat; Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-GT-G1/4-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2040091 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 85 mm (3.35 inch)
Material Nbr
View Details
Single Bellow Style Vacuum Cups - B7SW Sil - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 7 mm (0.2756 inch)
Material Silicone Rubber
View Details
Round 1.5 Bellows Suction Cup (Automotive) - NSABX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 40 to 125 mm (1.57 to 4.92 inch)
Material Nitrile (NBR)
View Details