IMI Bimba Pneumatic Cylinder M-041-HNRPK

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SINGLE ACTING, 3/4 IN BORE SIZE, 1 IN STROKE, STANDARD STROKE TYPE, STAINLESS STEEL, ROUND ROD STYLE, FRONT NOSE MOUNTING, ALUMINUM END CAP MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SINGLE ACTING, 3/4 IN BORE SIZE, 1 IN STROKE, STANDARD STROKE TYPE, STAINLESS STEEL, ROUND ROD STYLE, FRONT NOSE MOUNTING, ALUMINUM END CAP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder - 127601658 - Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
127601658
Pneumatic Cylinder 127601658
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SINGLE ACTING, 3/4 IN BORE SIZE, 1 IN STROKE, STANDARD STROKE TYPE, STAINLESS STEEL, ROUND ROD STYLE, FRONT NOSE MOUNTING, ALUMINUM END CAP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, SINGLE ACTING, 3/4 IN BORE SIZE, 1 IN STROKE, STANDARD STROKE TYPE, STAINLESS STEEL, ROUND ROD STYLE, FRONT NOSE MOUNTING, ALUMINUM END CAP MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Cylinders
Product Number 127601658
Product Name Pneumatic Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-32-80-I-P-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES E - GUIDED COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 7.87 inch (25 to 200 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 to 2.48 inch (16 to 63 mm)
View Details