Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
NORGREN LLC
F84C-3GD-AP0 -- PNEUMATIC FILTERS
Norgren LLC
Pneumatic Filters
F84C-3GD-AP0
Description
Oil removal filter c/w auto drain
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Oil removal filter c/w auto drain
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
1829588
Pneumatic Filters
1829588
Oil removal filter c/w auto drain
Oil removal filter c/w auto drain
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
1829588
Product Name
Pneumatic Filters
Construction
Pneumatic Filters
Unlock Full Specs
to access all available technical data
Similar Products
Camfil
DuraPleat High Durability Dust Collector Filters
Specs
Applications
Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction
Cartridge
Media Type
DuraPleat media
View Details
RS Components, Ltd.
HVAC Air Filters
7302805
Specs
Construction
Pleated panel
Media Type
Cotton, pet
Airflow
955 SCFM (1623 m³/hr)
View Details
Innovative Sensor Technology IST USA Division
Gas filter cell GFC-35-G
GFC-35-G
Specs
Media Type
2 x glued CaF2
Operating Temperature
-13 to 185 F (-25 to 85 C)
View Details
Qualtek Electronics Corp.
92mm Fan Filter Media 30PPI
09362-M/30
Specs
Construction
Fan Filters
Height
3.62 inch (92.07 mm)
Width / Ring
3.62 inch (92.07 mm)
View Details