Norgren LLC Pneumatic Filter F74H-6AD-QD0

Description
3/4" PORT COALESCING FILTER ALUMINUM BOWL, MANUAL DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH. FREE 2 YEAR RADWELL WARRANTY
Description
3/4" PORT COALESCING FILTER ALUMINUM BOWL, MANUAL DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 207867 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
207867
Pneumatic Filter 207867
3/4" PORT COALESCING FILTER ALUMINUM BOWL, MANUAL DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH. FREE 2 YEAR RADWELL WARRANTY

3/4" PORT COALESCING FILTER ALUMINUM BOWL, MANUAL DRAIN, 250 MAX PSI, 0.01 MICRON RATING, 3.15" WIDE X 11.4" HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 207867
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details
HVAC Air Filters - 2560514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 23.62 inch (600 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details