Norgren LLC Pneumatic Filter F74G-3AN-AD3

Description
PNEUMATIC FILTER, F74G SERIES, GENERAL PURPOSE, 3/8" PTF PORTS, 40 MICRON ELEMENT, AUTO DRAIN TYPE, 17 BAR MAX. INLET PRESSURE, 112 SCFM FLOW, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER, F74G SERIES, GENERAL PURPOSE, 3/8" PTF PORTS, 40 MICRON ELEMENT, AUTO DRAIN TYPE, 17 BAR MAX. INLET PRESSURE, 112 SCFM FLOW, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 38517243 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
38517243
Pneumatic Filter 38517243
PNEUMATIC FILTER, F74G SERIES, GENERAL PURPOSE, 3/8" PTF PORTS, 40 MICRON ELEMENT, AUTO DRAIN TYPE, 17 BAR MAX. INLET PRESSURE, 112 SCFM FLOW, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER, F74G SERIES, GENERAL PURPOSE, 3/8" PTF PORTS, 40 MICRON ELEMENT, AUTO DRAIN TYPE, 17 BAR MAX. INLET PRESSURE, 112 SCFM FLOW, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 38517243
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details