Pneumadyne, Inc. 5-Station Dual Air Manifolds DA20-250-55

Description
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
Description
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
5-Station Dual Air Manifolds - DA20-250-55 - Pneumadyne, Inc.
Plymouth, MN, USA
5-Station Dual Air Manifolds
DA20-250-55
5-Station Dual Air Manifolds DA20-250-55
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number DA20-250-55
Product Name 5-Station Dual Air Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 9.12" Weight: 1.05 lb
Supply 2
Outlet 5 to 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2022781 - RS Components, Ltd.
Specs
Body Material High Alloy Stainless Steel
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details