Pneumadyne, Inc. 3-Station Dual Air Manifolds DA10-125-33

Description
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility
Description
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3-Station Dual Air Manifolds - DA10-125-33 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Station Dual Air Manifolds
DA10-125-33
3-Station Dual Air Manifolds DA10-125-33
Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Two separate manifolds in one block, Two independent flow paths (ie: pressure one side-vacuum on the other), Aluminum with black anodizing for corrosion resistance and appearance, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number DA10-125-33
Product Name 3-Station Dual Air Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.75" Weight: .35 lb
Supply 2
Outlet 3 to 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details