Norgren LLC Pneumatic Fitting & Accessories C24250428

Description
1/4" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
Description
1/4" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 38555132 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
38555132
Pneumatic Fitting & Accessories 38555132
1/4" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

1/4" TUBE OD, 1/4 NPTF BRASS PUSH-TO-CONNECT TUBE MALE CONNECTOR TUBE TO MALE NPT CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 38555132
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259552 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details