Norgren LLC Pneumatic Fitting & Accessories C20840402

Description
5/32" TUBE OD, BRASS PUSH-TO-CONNECT TUBE Y STEM CONNECTOR TUBE TO STEM CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY
Description
5/32" TUBE OD, BRASS PUSH-TO-CONNECT TUBE Y STEM CONNECTOR TUBE TO STEM CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 30877018 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
30877018
Pneumatic Fitting & Accessories 30877018
5/32" TUBE OD, BRASS PUSH-TO-CONNECT TUBE Y STEM CONNECTOR TUBE TO STEM CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

5/32" TUBE OD, BRASS PUSH-TO-CONNECT TUBE Y STEM CONNECTOR TUBE TO STEM CONNECTION, 150 MAX PSI, NITRILE O-RING, 0 TO 175°F WORKING TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 30877018
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-M5-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel
Temperature 32 to 140 F (0 to 60 C)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details