Norgren LLC Pneumatic Function Fittings C0K510405

Description
Banjo Flow Regulator 4mm PIF x M5
Request a Quote
Description
Banjo Flow Regulator 4mm PIF x M5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 2129221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
2129221
Pneumatic Function Fittings 2129221
Banjo Flow Regulator 4mm PIF x M5

Banjo Flow Regulator 4mm PIF x M5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2129221
Product Name Pneumatic Function Fittings
Valve Type Banjo
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-32 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP90-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQ BODY 2X3 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details