Manufacturer: Norgren
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219876-C0A510418
Material: Brass, PBT, Steel
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219876-C0A510418 |
| Product Name | Custom Parts - Custom Parts (B - D) - C0A510418 |