Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
NORGREN LLC
C01470628 -- PNEUMATIC FITTINGS
Norgren LLC
Pneumatic Fittings
C01470628
Description
Norgren C01470628 Pneumatic Fitting
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norgren C01470628 Pneumatic Fitting
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
2129194
Pneumatic Fittings
2129194
Norgren C01470628 Pneumatic Fitting
Norgren C01470628 Pneumatic Fitting
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pneumatic Fittings
Product Number
2129194
Product Name
Pneumatic Fittings
Fitting Type
Tube Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Push-in fitting
CRQS-1/8-6-I
Specs
Connection Type
Push-to-Connect
Material
Steel; Stainless; High-alloy stainless steel
Temperature
5 to 248 F (-15 to 120 C)
View Details
Kuriyama of America, Inc.
ISO 7241 A Push Pull Female Coupler with Female Thread
QCF-0404-FNPR
Specs
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Push-to-Connect; Tube - Male English Straight Thread
Material
Steel
View Details
Clippard
Push-Quick Manifold Union, 6 mm - 4 mm
PQ-MU06M04M
Specs
Fitting Type
Tube Fitting
View Details
Petersen Products Co.
Hot Tapper Adapter 2.5" Npt
262-2040-0025
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
View Details