Norgren LLC Pneumatic Manual Control Valves C00GF1200

Description
Norgren C00GF1200
Request a Quote
Description
Norgren C00GF1200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2129170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2129170
Pneumatic Manual Control Valves 2129170
Norgren C00GF1200

Norgren C00GF1200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2129170
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details