Norgren LLC OEM Parts - OEM Parts (A - B) - BL72-201G BL72-201G

Description
Manufacturer: Norgren Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068502-BL72-201G Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Box RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Max Operating Temperature: 50 °C
Request a Quote
Description
Manufacturer: Norgren Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068502-BL72-201G Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Box RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Max Operating Temperature: 50 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BL72-201G - 1068502-BL72-201G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BL72-201G
1068502-BL72-201G
OEM Parts - OEM Parts (A - B) - BL72-201G 1068502-BL72-201G
Manufacturer: Norgren Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068502-BL72-201G Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Mount: Box RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: Unknown Max Operating Temperature: 50 °C

Manufacturer: Norgren
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068502-BL72-201G
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Box
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Max Operating Temperature: 50 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1068502-BL72-201G
Product Name OEM Parts - OEM Parts (A - B) - BL72-201G
Unlock Full Specs
to access all available technical data