Norgren LLC Filter Regulator Lubricators BL64-201

Description
Norgren BL64-201 FRL
Request a Quote
Description
Norgren BL64-201 FRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Regulator Lubricators - 1969629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulator Lubricators
1969629
Filter Regulator Lubricators 1969629
Norgren BL64-201 FRL

Norgren BL64-201 FRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1969629
Product Name Filter Regulator Lubricators
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details