Norgren LLC B07 Series, Filter/regulator, Relieving, Without Gauge, Plastic Bowl, Manual Drain, 5 ?m, 5 To 100 Psi Outlet Range, 1/4 Npt Ports Norgren B07-201-M1KA

Description
B07 SERIES, FILTER/REGULATOR, RELIEVING, WITHOUT GAUGE, PLASTIC BOWL, MANUAL DRAIN, 5 ?M, 5 TO 100 PSI OUTLET RANGE, 1/4" NPT PORTS
Description
B07 SERIES, FILTER/REGULATOR, RELIEVING, WITHOUT GAUGE, PLASTIC BOWL, MANUAL DRAIN, 5 ?M, 5 TO 100 PSI OUTLET RANGE, 1/4" NPT PORTS

Suppliers

Company
Product
Description
Supplier Links
B07 Series, Filter/regulator, Relieving, Without Gauge, Plastic Bowl, Manual Drain, 5 ?m, 5 To 100 Psi Outlet Range, 1/4 Npt Ports Norgren - 82Y8232 - Newark, An Avnet Company
Chicago, IL, United States
B07 Series, Filter/regulator, Relieving, Without Gauge, Plastic Bowl, Manual Drain, 5 ?m, 5 To 100 Psi Outlet Range, 1/4 Npt Ports Norgren
82Y8232
B07 Series, Filter/regulator, Relieving, Without Gauge, Plastic Bowl, Manual Drain, 5 ?m, 5 To 100 Psi Outlet Range, 1/4 Npt Ports Norgren 82Y8232
B07 SERIES, FILTER/REGULATOR, RELIEVING, WITHOUT GAUGE, PLASTIC BOWL, MANUAL DRAIN, 5 ?M, 5 TO 100 PSI OUTLET RANGE, 1/4" NPT PORTS

B07 SERIES, FILTER/REGULATOR, RELIEVING, WITHOUT GAUGE, PLASTIC BOWL, MANUAL DRAIN, 5 ?M, 5 TO 100 PSI OUTLET RANGE, 1/4" NPT PORTS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y8232
Product Name B07 Series, Filter/regulator, Relieving, Without Gauge, Plastic Bowl, Manual Drain, 5 ?m, 5 To 100 Psi Outlet Range, 1/4 Npt Ports Norgren
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details