Norgren LLC Solenoid Valves 8256200.8001.02400

Description
Buschjost 8256200.8001.02400
Request a Quote
Description
Buschjost 8256200.8001.02400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 490781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
490781
Solenoid Valves 490781
Buschjost 8256200.8001.02400

Buschjost 8256200.8001.02400

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 490781
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Stainless Steel; Stainless steel
Media Gas; Specialty Corrosive; Aggressive gas, aggressive liquid
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details