The CHIPREG EPC is an electronic pressure controller designed for life science, medical, and process control applications, featuring dual proportional valves for precise closed-loop pressure regulation. The 40E0075CJ3011 1110010 variant is an inline M5 subbase with three ports and exhaust collected, measuring 13.7 × 47.0 × 35.1 mm. It supports a controlled pressure range of 0 to 7 bar with a maximum inlet pressure of 8 bar, operates on 24 V DC ±10%, and has a settling time of less than 200 ms. The wetted materials are aluminum, stainless steel, brass, and FPM. It includes an RS485 digital interface and analog 0-5 V I/O, meets ISO 8573-1 [5:4:3] cleanliness standards, and is rated for air, nitrogen, oxygen, carbon dioxide, argon, helium, and hydrogen. Other non-corrosive gases are permitted upon request.
The CHIPREG EPC is the smallest Electronic Pressure Controller on the market, providing precise and stable pressure control in a cost-effective way. Ideal for microfluidic, analytical, medical and industrial applications.
| IMI Life Science | |
|---|---|
| Product Category | Pressure Controllers |
| Product Number | 40E0075CJ3011 1110010 |
| Product Name | CHIPREG EPC |