The CHIPREG EPC is an electronic pressure controller with two proportional valves for precision closed-loop pressure control in life science, medical, and process control applications. It is available in an inline M5 subbase with three ports and exhaust collected, measuring 13.7 x 47.0 x 35.1 mm. The model 40E0045CJ3011 supports a controlled pressure range of 0 to 4 bar, with a maximum inlet pressure of 5 bar, an analog input/output of 0 to 5 V dc, and a 24 V dc power supply. It uses Aluminium, stainless steel, and brass wetted materials, complies with ISO 8573-1 [5:4:3] for cleanliness, and has a settling time of less than 200 ms. The electrical connection is via a JST connector BM06B-GHS-TBT. Operating gases include air, nitrogen, oxygen, carbon dioxide, argon, helium, and hydrogen. The device operates within an ambient temperature range of +10 to +50°C.
The CHIPREG EPC is the smallest Electronic Pressure Controller on the market, providing precise and stable pressure control in a cost-effective way. Ideal for microfluidic, analytical, medical and industrial applications.
| IMI Life Science | |
|---|---|
| Product Category | Pressure Controllers |
| Product Number | 40E0045CJ3011 1110020 |
| Product Name | CHIPREG EPC |