IMI BIMBA
312-D -- PNEUMATIC CYLINDER
IMI Bimba
Pneumatic Cylinder
312-D
Description
BIMBA Pneumatics 312-D
Description
BIMBA Pneumatics 312-D
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.7874 inch (20 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.1875 inch (4.76 mm)
Rated Load/Force
465 lbs (211 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details