IMI BIMBA
243-D -- PNEUMATIC CYLINDER
IMI Bimba
Pneumatic Cylinder
243-D
Description
BIMBA Pneumatics 243-D
Description
BIMBA Pneumatics 243-D
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details
Stroke
1.57 inch (40 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details