Norgren LLC Brass Pipe Fittings 220030400

Description
Enots comp fitting tubing sleeve,1/4in
Request a Quote
Description
Enots comp fitting tubing sleeve,1/4in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Pipe Fittings - 226527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
226527
Brass Pipe Fittings 226527
Enots comp fitting tubing sleeve,1/4in

Enots comp fitting tubing sleeve,1/4in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 226527
Product Name Brass Pipe Fittings
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Xleg Conc Red Butt - 5038426 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details