Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
NORGREN LLC
220020500 -- BRASS PIPE FITTINGS
Norgren LLC
Brass Pipe Fittings
220020500
Description
Univ comp fitting tubing sleeve,5/16in
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Univ comp fitting tubing sleeve,5/16in
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
226561
Brass Pipe Fittings
226561
Univ comp fitting tubing sleeve,5/16in
Univ comp fitting tubing sleeve,5/16in
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pipe Fittings
Product Number
226561
Product Name
Brass Pipe Fittings
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Xleg Conc Red Butt
5038210
Specs
Material
Pigmented Polypropylene
English Size
0.750 inch (19.05 mm)
Metric Size
25.00 mm (0.9843 inch)
View Details
Altech Corp.
Polyamide PG Thread Reducers
7005302
Specs
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
View Details
MAIN Manufacturing Products, Inc.
Square Butt Weld Flanges - In-line Sch XXS
ISO 6164 - 250 Bar Series
Specs
Fitting Type
Reducer Fitting (optional feature)
Connection Type
Flange Connection; Square, Butt Weld In-line Flanges
Material
Steel; Stainless
View Details
Georg Fischer Piping Systems Ltd
Fittings - Saddles
193131447
Specs
Connection Type
Electrofusion
Material
PE
Metric Size
75.00 mm (2.95 inch)
View Details