NORGREN LLC
18-013-214 -- GAUGE,BK 1/8 30 1.5IN UL NORGREN
Norgren LLC
Gauge,bk 1/8 30 1.5In Ul Norgren
18-013-214
Description
GAUGE,BK 1/8 30 1.5IN UL
Description
GAUGE,BK 1/8 30 1.5IN UL
Suppliers
Gauge,bk 1/8 30 1.5In Ul Norgren
14T0451
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
14T0451 |
|
Product Name
|
Gauge,bk 1/8 30 1.5In Ul Norgren |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details