The Pneumatic Fitting, Push In, Straight Adaptor, 6 mm, 6 mm RoHS Compliant from Norgren is designed for use in compressed air systems. It features a nickel-plated brass body and collet, ensuring durability and resistance to corrosion. The adaptor is compatible with various tubing types, including PA 11 or 12 and PUR, and supports tube sizes ranging from 4 mm to 14 mm in outer diameter. It operates effectively under a pressure range from vacuum to 18 bar (261 psi) and can withstand ambient and media temperatures from -20°C to +80°C (-4°F to 176°F). The fitting allows for easy tube insertion and provides positive tube anchorage, facilitating rapid assembly of pneumatic circuits. All BSP taper threads are pre-coated with a non-PTFE based sealant for reliable sealing. This product is suitable for engineers looking for a compact and efficient solution for pneumatic applications.
Norgren 100200600 Pneumatic Fitting
Pneumatic Fitting, Push In, Straight Adaptor, 6 mm, 6 mm RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pneumatic Fittings | Pneumatic Fittings |
| Product Number | 2595151 | 20J5803 |
| Product Name | Pneumatic Fittings | Pneumatic Fitting, Push In, Straight Adaptor, 6 Mm, 6 Mm Rohs Compliant Norgren |
| Material | Brass/Bronze; Nickel Plated Brass |