Norgren LLC Vacuum Switches 0860810000000000

Description
Norgren 0860810000000000 Pressure Switch
Request a Quote
Description
Norgren 0860810000000000 Pressure Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 2179991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
2179991
Vacuum Switches 2179991
Norgren 0860810000000000 Pressure Switch

Norgren 0860810000000000 Pressure Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 2179991
Product Name Vacuum Switches
Pressure Measurement Vacuum; Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2133315 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details