IMI BIMBA
0072-R -- PNEUMATIC CYLINDER
IMI Bimba
Pneumatic Cylinder
0072-R
Description
BIMBA Pneumatics 0072-R
Description
BIMBA Pneumatics 0072-R
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Name
|
Pneumatic Cylinder |
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
6.3 to 12.6 inch (160 to 320 mm)
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details