Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
IMI BIMBA
0071.5-D -- PNEUMATIC CYLINDER
IMI Bimba
Pneumatic Cylinder
0071.5-D
Description
BIMBA Pneumatics 0071.5-D
Radwell International
Done
Description
BIMBA Pneumatics 0071.5-D
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
Pneumatic Cylinder
BIMBA Pneumatics 0071.5-D
BIMBA Pneumatics 0071.5-D
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Cylinders
Product Name
Pneumatic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Compact air cylinder
ADN-80-40-I-P-A
Specs
Stroke
1.57 inch (40 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Beswick Engineering Co., Inc.
7/16 Inch Bore Air Cylinder
2-600
Specs
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Jergens, Inc.
Manifold Mount Cylinders
60482
Specs
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
980 lbs (444 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Bansbach Easylift®
Mountable Pneumatic Round Cylinders
Specs
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details