Image Supply, Inc. Crown Tuff-Spun™ Roll-3' x 60' WM608GRAPEB

Description
Crown Tuff-Spun™ Roll-3' x 60' Gray 3/8in Pebble 100% chemically blown, closed-cell PVC sponge mat available in two slip-resistant surfaces: pebble and ribbed. Economical anti-fatigue mat that reduces noise and breakage. Use for light to medium duty, dry areas. Thickness: 3/8". 3' x 60', Gray, 3/8", Pebble, ea
Description
Crown Tuff-Spun™ Roll-3' x 60' Gray 3/8in Pebble 100% chemically blown, closed-cell PVC sponge mat available in two slip-resistant surfaces: pebble and ribbed. Economical anti-fatigue mat that reduces noise and breakage. Use for light to medium duty, dry areas. Thickness: 3/8". 3' x 60', Gray, 3/8", Pebble, ea

Suppliers

Company
Product
Description
Supplier Links
Crown Tuff-Spun™ Roll-3' x 60' - WM608GRAPEB - Image Supply, Inc.
Lumberton, NC, USA
Crown Tuff-Spun™ Roll-3' x 60'
WM608GRAPEB
Crown Tuff-Spun™ Roll-3' x 60' WM608GRAPEB
Crown Tuff-Spun™ Roll-3' x 60' Gray 3/8in Pebble 100% chemically blown, closed-cell PVC sponge mat available in two slip-resistant surfaces: pebble and ribbed. Economical anti-fatigue mat that reduces noise and breakage. Use for light to medium duty, dry areas. Thickness: 3/8". 3' x 60', Gray, 3/8", Pebble, ea

Crown Tuff-Spun™ Roll-3' x 60' Gray 3/8in Pebble
100% chemically blown, closed-cell PVC sponge mat available in two slip-resistant surfaces: pebble and ribbed. Economical anti-fatigue mat that reduces noise and breakage. Use for light to medium duty, dry areas. Thickness: 3/8".

3' x 60', Gray, 3/8", Pebble, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Floor Mats
Product Number WM608GRAPEB
Product Name Crown Tuff-Spun™ Roll-3' x 60'
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217914 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 19.69 inch (500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details