Image Supply, Inc. Swat Insecticide - 20 oz. SWAT

Description
Industrial strength, water-based, non-residual, space and contact spray. Contains 0.4% pyrethrins and 2.0% piperonyl butoxide. pH: 7.6; USDA: F1; NSF listed. Provides rapid control of flies, mosquitoes, flying moths (millers), gnats, wasps and accessible stages of roaches, ants, waterbugs, silverfish, flour beetles, grain mites and spiders. 20 oz, 12/cs
Description
Industrial strength, water-based, non-residual, space and contact spray. Contains 0.4% pyrethrins and 2.0% piperonyl butoxide. pH: 7.6; USDA: F1; NSF listed. Provides rapid control of flies, mosquitoes, flying moths (millers), gnats, wasps and accessible stages of roaches, ants, waterbugs, silverfish, flour beetles, grain mites and spiders. 20 oz, 12/cs

Suppliers

Company
Product
Description
Supplier Links
Swat Insecticide - 20 oz. - SWAT - Image Supply, Inc.
Lumberton, NC, USA
Swat Insecticide - 20 oz.
SWAT
Swat Insecticide - 20 oz. SWAT
Industrial strength, water-based, non-residual, space and contact spray. Contains 0.4% pyrethrins and 2.0% piperonyl butoxide. pH: 7.6; USDA: F1; NSF listed. Provides rapid control of flies, mosquitoes, flying moths (millers), gnats, wasps and accessible stages of roaches, ants, waterbugs, silverfish, flour beetles, grain mites and spiders. 20 oz, 12/cs

Industrial strength, water-based, non-residual, space and contact spray. Contains 0.4% pyrethrins and 2.0% piperonyl butoxide. pH: 7.6; USDA: F1; NSF listed. Provides rapid control of flies, mosquitoes, flying moths (millers), gnats, wasps and accessible stages of roaches, ants, waterbugs, silverfish, flour beetles, grain mites and spiders.

20 oz, 12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number SWAT
Product Name Swat Insecticide - 20 oz.
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
Formulations - Applications - Activators - Accelerator 58 - 305807 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Screen Printing Emulsions - PLUS CTS MIDI - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details
Soap & Hand Cleaners - 2100282 - RS Components, Ltd.
Specs
Type Cleaner
View Details