Image Supply, Inc. Crown Finger-Tip® Scraper Mat-36" x 72" Black F0423 PROLINK

Description
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 36" x 72", Black, ea
Description
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 36" x 72", Black, ea

Suppliers

Company
Product
Description
Supplier Links
Crown Finger-Tip® Scraper Mat-36" x 72" Black - F0423 PROLINK - Image Supply, Inc.
Lumberton, NC, USA
Crown Finger-Tip® Scraper Mat-36" x 72" Black
F0423 PROLINK
Crown Finger-Tip® Scraper Mat-36" x 72" Black F0423 PROLINK
Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick. 36" x 72", Black, ea

Effectively scrapes dirt and moisture from shoes. Durable rubber fingertips keep mat looking like new. Easy to keep clean. Medium traffic. For use outdoors. Molded rubber. 5/8" thick.

36" x 72", Black, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Industrial Floor Mats
Product Number F0423 PROLINK
Product Name Crown Finger-Tip® Scraper Mat-36" x 72" Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3250 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Electrical Safety Mats - 2539432 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Polyvinyl Chloride
Width 51.18 inch (1300 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details