Image Supply, Inc. Duracell® Procell® Size AA Alkaline Battery-1.5V BATTERYAA

Description
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, remotes, flashlights, calculators. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. 1.5 Volt, 24/cs
Description
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, remotes, flashlights, calculators. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. 1.5 Volt, 24/cs

Suppliers

Company
Product
Description
Supplier Links
Duracell® Procell® Size AA Alkaline Battery-1.5V - BATTERYAA - Image Supply, Inc.
Lumberton, NC, USA
Duracell® Procell® Size AA Alkaline Battery-1.5V
BATTERYAA
Duracell® Procell® Size AA Alkaline Battery-1.5V BATTERYAA
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, remotes, flashlights, calculators. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. 1.5 Volt, 24/cs

Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Pagers, remotes, flashlights, calculators. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 24 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury.

1.5 Volt, 24/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Batteries
Product Number BATTERYAA
Product Name Duracell® Procell® Size AA Alkaline Battery-1.5V
Standard Cylindrical Battery Sizes AA
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1419 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
9V Batteries - 8264435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
Specialty Cells Pp3
View Details