Image Supply, Inc. Duracell® Procell® Size 9 Volt Alkaline Battery BATTERY9V

Description
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. Also use for smoke alarms. 12/cs
Description
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. Also use for smoke alarms. 12/cs

Suppliers

Company
Product
Description
Supplier Links
Duracell® Procell® Size 9 Volt Alkaline Battery - BATTERY9V - Image Supply, Inc.
Lumberton, NC, USA
Duracell® Procell® Size 9 Volt Alkaline Battery
BATTERY9V
Duracell® Procell® Size 9 Volt Alkaline Battery BATTERY9V
Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. Also use for smoke alarms. 12/cs

Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12 per box. Last up to 10 times longer than super heavy duty zinc carbon batteries in power demanding applications. Contains no added mercury. Also use for smoke alarms.

12/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Batteries
Product Number BATTERY9V
Product Name Duracell® Procell® Size 9 Volt Alkaline Battery
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details